The EB2061-A-J22AF is a single pole double throw (DPDT) momentary pushbutton from the EB series, featuring silver contacts and solder lug terminals rated for 3A at 125V AC. It has a brass plunger and bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch operates with a nominal force of 2.30N, features a total travel of 1.6mm, and offers 100,000 mechanical operations and 25,000 electrical operations. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -10°C to +70°C. Epoxy sealed terminals prevent flux ingress, and mounting requires 0.68Nm for a single nut installation.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2061-A-J22AF | EB2061-A-J22AF | 2300-EB2061-A-J22AF | EB2061-A-J22AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |