Alps Electric Co., Ltd. Tactile Switches - SKHMPAA010 SKHMPAA010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995857-SKHMPAA010 Current Rating: 50 mA Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995857-SKHMPAA010 Current Rating: 50 mA Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKHMPAA010 - 995857-SKHMPAA010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKHMPAA010
995857-SKHMPAA010
Tactile Switches - SKHMPAA010 995857-SKHMPAA010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995857-SKHMPAA010 Current Rating: 50 mA Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995857-SKHMPAA010
Current Rating: 50 mA
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 995857-SKHMPAA010
Product Name Tactile Switches - SKHMPAA010
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213819-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details