Alps Electric Co., Ltd. Tactile Switches - SKHLLFA010 SKHLLFA010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011113-SKHLLFA010 Packaging: Bulk Number of Positions: 2 Color: Red Termination: PC Pins Current Rating: 50 mA Length: 6.5 mm Orientation: Right Angle Actuator Length: 800 µm Electrical Life: 30 kcycles Contact Resistance: 500 mΩ Operating Force: 2.55 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKHHBSA010; SKHHARA010; SKHHLPA010; PTS125SK43LFS; PTS645VK15LFS; PTS645TK43LFS; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011113-SKHLLFA010 Packaging: Bulk Number of Positions: 2 Color: Red Termination: PC Pins Current Rating: 50 mA Length: 6.5 mm Orientation: Right Angle Actuator Length: 800 µm Electrical Life: 30 kcycles Contact Resistance: 500 mΩ Operating Force: 2.55 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKHHBSA010; SKHHARA010; SKHHLPA010; PTS125SK43LFS; PTS645VK15LFS; PTS645TK43LFS; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKHLLFA010 - 1011113-SKHLLFA010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKHLLFA010
1011113-SKHLLFA010
Tactile Switches - SKHLLFA010 1011113-SKHLLFA010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011113-SKHLLFA010 Packaging: Bulk Number of Positions: 2 Color: Red Termination: PC Pins Current Rating: 50 mA Length: 6.5 mm Orientation: Right Angle Actuator Length: 800 µm Electrical Life: 30 kcycles Contact Resistance: 500 mΩ Operating Force: 2.55 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKHHBSA010; SKHHARA010; SKHHLPA010; PTS125SK43LFS; PTS645VK15LFS; PTS645TK43LFS; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 3.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011113-SKHLLFA010
Packaging: Bulk
Number of Positions: 2
Color: Red
Termination: PC Pins
Current Rating: 50 mA
Length: 6.5 mm
Orientation: Right Angle
Actuator Length: 800 µm
Electrical Life: 30 kcycles
Contact Resistance: 500 mΩ
Operating Force: 2.55 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): SKHHBSA010; SKHHARA010; SKHHLPA010; PTS125SK43LFS; PTS645VK15LFS; PTS645TK43LFS;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Depth: 3.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKHLLFA010
Tactile Switches SKHLLFA010
Tactile Switches 6.0x3.5mm R/A 260gf

Tactile Switches 6.0x3.5mm R/A 260gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1011113-SKHLLFA010 SKHLLFA010
Product Name Tactile Switches - SKHLLFA010 Tactile Switches
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-508 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details