Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990399-RKJXM1015001
Termination: Through Hole
Current Rating: 10 mA
Length: 15 mm
Contact Current Rating: 10 mA
Height: 6.6 mm
Operating Force: 30 N
Width: 4 mm
Categories: Pushbutton Switches
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): RKJXM1015001RKJXM101
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 990399-RKJXM1015001 |
| Product Name | Pushbutton Switches - RKJXM1015001 |
| Min. Actuating Force | 6.7 lbs (3.06 kg) |