Alps Electric Co., Ltd. RDC10320RB RDC10320RB

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145397-RDC10320RB Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 0.5 % Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Screw RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536509065 Voltage Rating (DC): 5 V Max Supply Voltage: 5 V Max Operating Temperature: 85 °C Life (Cycles): 200 kcycles
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145397-RDC10320RB Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 0.5 % Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Screw RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536509065 Voltage Rating (DC): 5 V Max Supply Voltage: 5 V Max Operating Temperature: 85 °C Life (Cycles): 200 kcycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RDC10320RB - 1145397-RDC10320RB - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145397-RDC10320RB Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 0.5 % Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Screw RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536509065 Voltage Rating (DC): 5 V Max Supply Voltage: 5 V Max Operating Temperature: 85 °C Life (Cycles): 200 kcycles

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145397-RDC10320RB
Tolerance: 30 %
Resistance: 10 kΩ
Number of Pins: 3
Linearity: 0.5 %
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8536509065
Voltage Rating (DC): 5 V
Max Supply Voltage: 5 V
Max Operating Temperature: 85 °C
Life (Cycles): 200 kcycles

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1145397-RDC10320RB
Product Name RDC10320RB
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details