Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967643-RDC1014A09
Tolerance: 30 %
Resistance: 10 kΩ
Number of Pins: 3
Linearity: 0.5 %
Categories: Potentiometers,Varia
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (DC): 5 V
Max Supply Voltage: 5 V
Life (Cycles): 200 kcycles
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 967643-RDC1014A09 |
| Product Name | RDC1014A09 |
| Resistance Range | 10000 ohms |