Alps Electric Co., Ltd. Encoders - EC12E1220406 EC12E1220406

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153655-EC12E1220406 Termination: Through Hole Built in Switch: No Number of Channels: 2 Pulses per Revolution: 12 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153655-EC12E1220406 Termination: Through Hole Built in Switch: No Number of Channels: 2 Pulses per Revolution: 12 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC12E1220406 - 1153655-EC12E1220406 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC12E1220406
1153655-EC12E1220406
Encoders - EC12E1220406 1153655-EC12E1220406
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153655-EC12E1220406 Termination: Through Hole Built in Switch: No Number of Channels: 2 Pulses per Revolution: 12 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153655-EC12E1220406
Termination: Through Hole
Built in Switch: No
Number of Channels: 2
Pulses per Revolution: 12
Hole Diameter: 2 mm
Categories: Encoders
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Operating Temperature: 70 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1153655-EC12E1220406
Product Name Encoders - EC12E1220406
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - JM38510/36001BFA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details