Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981557-EC11J0924411
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 9
Hole Diameter: 2.1 mm
Categories: OEM Parts(C-E)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981557-EC11J0924411 |
| Product Name | OEM Parts - OEM Parts (C - E) - EC11J0924411 |