Alps Electric Co., Ltd. Encoders - EC11EBB24C03 EC11EBB24C03

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035983-EC11EBB24C03 Number of Positions: 30 Termination: Through Hole Mounting: SMD (SMT) Output Type: Quadrature Number of Channels: 2 Number of Pins: 8 Pulses per Revolution: 15 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Alternative Parts (Cross-Reference): EC11B15242AF; EC11E152U402; EC11E15244B2; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035983-EC11EBB24C03 Number of Positions: 30 Termination: Through Hole Mounting: SMD (SMT) Output Type: Quadrature Number of Channels: 2 Number of Pins: 8 Pulses per Revolution: 15 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Alternative Parts (Cross-Reference): EC11B15242AF; EC11E152U402; EC11E15244B2; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC11EBB24C03 - 1035983-EC11EBB24C03 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC11EBB24C03
1035983-EC11EBB24C03
Encoders - EC11EBB24C03 1035983-EC11EBB24C03
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035983-EC11EBB24C03 Number of Positions: 30 Termination: Through Hole Mounting: SMD (SMT) Output Type: Quadrature Number of Channels: 2 Number of Pins: 8 Pulses per Revolution: 15 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Alternative Parts (Cross-Reference): EC11B15242AF; EC11E152U402; EC11E15244B2; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035983-EC11EBB24C03
Number of Positions: 30
Termination: Through Hole
Mounting: SMD (SMT)
Output Type: Quadrature
Number of Channels: 2
Number of Pins: 8
Pulses per Revolution: 15
Hole Diameter: 1.5 mm
Categories: Encoders
Case / Package: Metal
Alternative Parts (Cross-Reference): EC11B15242AF; EC11E152U402; EC11E15244B2;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1035983-EC11EBB24C03
Product Name Encoders - EC11EBB24C03
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148N - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
2 suppliers
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details