Alps Alpine Slide Switch, Spdt, 500 Ma, 12Vdc; Contact Configuration Alps Alpine STSSS9121

Description
SLIDE SWITCH, SPDT, 500 mA, 12VDC; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:STSS9 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, SPDT, 500 mA, 12VDC; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:STSS9 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Spdt, 500 Ma, 12Vdc; Contact Configuration Alps Alpine - 23M7472 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 500 Ma, 12Vdc; Contact Configuration Alps Alpine
23M7472
Slide Switch, Spdt, 500 Ma, 12Vdc; Contact Configuration Alps Alpine 23M7472
SLIDE SWITCH, SPDT, 500 mA, 12VDC; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:STSS9 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 500 mA, 12VDC; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:STSS9 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 23M7472
Product Name Slide Switch, Spdt, 500 Ma, 12Vdc; Contact Configuration Alps Alpine
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details