SWITCH SLIDE SPDT 0.01A 5V
SWITCH SLIDE SPDT 0.01A 5V
SWITCH SLIDE SPDT 0.01A 5V
Surface Mount,Right Angle 10mA SPDT 5V 1万次 SMD Slide Switches ROHS
SWITCH, SLIDE, SPDT, HORIZONTAL; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:-; Contact Current Max:10mA; Contact Voltage AC Max:100V; Contact Voltage DC Max:5V; Orientatio RoHS Compliant: Yes
SWITCH SLIDE SPDT .01A 5VDC
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 4809-SSAJ120100CT-ND | SSAJ120100 | 94T3292 | SSAJ120100 |
| Product Name | Slide Switches | Key/Switch >> Slide Switches | Switch, Slide, Spdt, Horizontal; Contact Configuration Alps Alpine | Switches - Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Current Rating | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |