ENERGY HARVESTER SWITCH, PIN PLUNGER, 6N; Actuator Type:Pin Plunger; Frequency:-; Wireless Data Rate:-; IP Rating:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:SPGA Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 75AC2197 |
| Product Name | Energy Harvester Switch, Pin Plunger, 6N; Actuator Type Alps Alpine |