Alps Alpine Switch, 1.57N, 5.2X5.2Mm, No Actuator; Operating Force Alps Alpine SKQGAAE010

Description
SWITCH, 1.57N, 5.2X5.2MM, NO ACTUATOR; Operating Force:1.57N; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; Actuation Type:Flat; Contact Configuration:SPST RoHS Compliant: Yes
Description
SWITCH, 1.57N, 5.2X5.2MM, NO ACTUATOR; Operating Force:1.57N; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; Actuation Type:Flat; Contact Configuration:SPST RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 1.57N, 5.2X5.2Mm, No Actuator; Operating Force Alps Alpine - 94T3263 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1.57N, 5.2X5.2Mm, No Actuator; Operating Force Alps Alpine
94T3263
Switch, 1.57N, 5.2X5.2Mm, No Actuator; Operating Force Alps Alpine 94T3263
SWITCH, 1.57N, 5.2X5.2MM, NO ACTUATOR; Operating Force:1.57N; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; Actuation Type:Flat; Contact Configuration:SPST RoHS Compliant: Yes

SWITCH, 1.57N, 5.2X5.2MM, NO ACTUATOR; Operating Force:1.57N; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; Actuation Type:Flat; Contact Configuration:SPST RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 94T3263
Product Name Switch, 1.57N, 5.2X5.2Mm, No Actuator; Operating Force Alps Alpine
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3862-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers