Alps Alpine Tactile Switches SKHHNKA010

Description
TACT SWITCHTTM
Request a Quote Datasheet
Description
TACT SWITCHTTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHNKA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHNKA010-ND
Tactile Switches 4809-SKHHNKA010-ND
TACT SWITCHTTM

TACT SWITCHTTM

Buy Now Datasheet
Switch, Tactile, 6X6Mm, Horiz, Red; Product Range Alps Alpine - 94T3255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 6X6Mm, Horiz, Red; Product Range Alps Alpine
94T3255
Switch, Tactile, 6X6Mm, Horiz, Red; Product Range Alps Alpine 94T3255
SWITCH, TACTILE, 6X6MM, HORIZ, RED; Product Range:SKHH Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:255gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

SWITCH, TACTILE, 6X6MM, HORIZ, RED; Product Range:SKHH Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:255gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHNKA010-ND 94T3255
Product Name Tactile Switches Switch, Tactile, 6X6Mm, Horiz, Red; Product Range Alps Alpine
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1346518 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15HAP-1H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers