Alps Alpine Rotary Potentiometer, 50Kohm, 20%; Track Resistance Alps Alpine RK27112B0A0B

Description
ROTARY POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK27 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK27 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 50Kohm, 20%; Track Resistance Alps Alpine - 01M8617 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 20%; Track Resistance Alps Alpine
01M8617
Rotary Potentiometer, 50Kohm, 20%; Track Resistance Alps Alpine 01M8617
ROTARY POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK27 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK27 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M8617
Product Name Rotary Potentiometer, 50Kohm, 20%; Track Resistance Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data