Potentiometer, 0.05W, 100000ohm, 20% +/-Tol, 1 Turn(s) Product overview: RK2711120026 from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 100000ohm. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.05W, 100000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK2711120026 can be used for catalog matching and distributor lookup.
POT 100K OHM 1/20W LOGARITHMIC
METAL SHAFT POTENTIOMETERS
METAL SHAFT POTENTIOMETERS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-RK2711120026 | 4809-RK2711120026-ND | RK2711120026 | RK2711120026 |
| Product Name | 0.05W 100000ohm Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount | ||
| Potentiometer Type | Standard Potentiometer |