Alpine Bearing, Inc. Light 200 ABEC7 Ball Bearings R-208KEA7

Description
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features available with shields or seals add “Z” for single shield add “ZZ” for double shields add “S” for single shield add “SS” for double shields
Description
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features available with shields or seals add “Z” for single shield add “ZZ” for double shields add “S” for single shield add “SS” for double shields

Suppliers

Company
Product
Description
Supplier Links
Light 200 ABEC7 Ball Bearings - R-208KEA7 - Alpine Bearing, Inc.
Allston, MA, United States
Light 200 ABEC7 Ball Bearings
R-208KEA7
Light 200 ABEC7 Ball Bearings R-208KEA7
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features available with shields or seals add “Z” for single shield add “ZZ” for double shields add “S” for single shield add “SS” for double shields

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds.


Ball Bearing Features

  • available with shields or seals
  • add “Z” for single shield
  • add “ZZ” for double shields
  • add “S” for single shield
  • add “SS” for double shields
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number R-208KEA7
Product Name Light 200 ABEC7 Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6189890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details