Alpine Bearing, Inc. Metric Ball Bearings 6915

Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals
Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Bearings - 6915 - Alpine Bearing, Inc.
Allston, MA, United States
Metric Ball Bearings
6915
Metric Ball Bearings 6915
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions.


Ball Bearing Features

  • Z – one shield
  • ZZ – two shields
  • NR – snap ring
  • RS – one seal
  • 2RS – two seals
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 6915
Product Name Metric Ball Bearings
Type Conrad / Deep Groove
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 4.1339 inch (105.000 mm)
Overall Width 0.6299 inch (16.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS16275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details