This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 234414 |
| Product Name | Double Direction Ball Bearings |
| Application | Spindle / Super Precision |
| Rolling Element | Steel |
| Type | Double Directional Thrust Angular |
| Design Units | Metric |
| Bore | 2.7559 inch (70.000 mm) |