AlphaLab, Inc. Ultra Stable Surface Voltmeter 11100

Description
This is a chopper-stabilized (rotating) sensor meter with a remote sensor head at the end of a 100 cm long flexible cable. It measures down to 1/10 volt on a surface, and up to 20 000 volts (20 kV). Readings are normally done with the sensor 1" (2.5 cm) from the surface being tested. This meter is unaffected by an ionizing environment (an environment with electric sparks nearby). It does not require manual resetting; the "Zero Fine Adjust" knob (on the right-side surface) only needs to be set once to offset any existing voltage on a surface, if desired, up to +/- 15 volts. At 1/10 volt resolution, it is the most sensitive electrostatic meter available. Order below or see "Contact Us" at the top of this page for phone or fax orders.
Description
This is a chopper-stabilized (rotating) sensor meter with a remote sensor head at the end of a 100 cm long flexible cable. It measures down to 1/10 volt on a surface, and up to 20 000 volts (20 kV). Readings are normally done with the sensor 1" (2.5 cm) from the surface being tested. This meter is unaffected by an ionizing environment (an environment with electric sparks nearby). It does not require manual resetting; the "Zero Fine Adjust" knob (on the right-side surface) only needs to be set once to offset any existing voltage on a surface, if desired, up to +/- 15 volts. At 1/10 volt resolution, it is the most sensitive electrostatic meter available. Order below or see "Contact Us" at the top of this page for phone or fax orders.

Suppliers

Company
Product
Description
Supplier Links
Ultra Stable Surface Voltmeter - 11100 - AlphaLab, Inc.
Salt Lake City, UT, USA
Ultra Stable Surface Voltmeter
11100
Ultra Stable Surface Voltmeter 11100
This is a chopper-stabilized (rotating) sensor meter with a remote sensor head at the end of a 100 cm long flexible cable. It measures down to 1/10 volt on a surface, and up to 20 000 volts (20 kV). Readings are normally done with the sensor 1" (2.5 cm) from the surface being tested. This meter is unaffected by an ionizing environment (an environment with electric sparks nearby). It does not require manual resetting; the "Zero Fine Adjust" knob (on the right-side surface) only needs to be set once to offset any existing voltage on a surface, if desired, up to +/- 15 volts. At 1/10 volt resolution, it is the most sensitive electrostatic meter available. Order below or see "Contact Us" at the top of this page for phone or fax orders.

This is a chopper-stabilized (rotating) sensor meter with a remote sensor head at the end of a 100 cm long flexible cable. It measures down to 1/10 volt on a surface, and up to 20 000 volts (20 kV). Readings are normally done with the sensor 1" (2.5 cm) from the surface being tested. This meter is unaffected by an ionizing environment (an environment with electric sparks nearby). It does not require manual resetting; the "Zero Fine Adjust" knob (on the right-side surface) only needs to be set once to offset any existing voltage on a surface, if desired, up to +/- 15 volts. At 1/10 volt resolution, it is the most sensitive electrostatic meter available. Order below or see "Contact Us" at the top of this page for phone or fax orders.

Supplier's Site

Technical Specifications

  AlphaLab, Inc.
Product Category Digital Voltmeters
Product Number 11100
Product Name Ultra Stable Surface Voltmeter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details