Alpha Wire Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire Z4111/2 BK005

Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F3756 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F3756
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F3756
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F3756
Product Name Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details