Alpha Wire Shielded Composite Cable, 4 Conductor, 16Awg, Per Ft, 600V; Cable Shielding Alpha Wire V16116 BK199

Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 4 Conductor, 16Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 54M6160 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 16Awg, Per Ft, 600V; Cable Shielding Alpha Wire
54M6160
Shielded Composite Cable, 4 Conductor, 16Awg, Per Ft, 600V; Cable Shielding Alpha Wire 54M6160
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 16AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M6160
Product Name Shielded Composite Cable, 4 Conductor, 16Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details