Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 3/0Awg, Per Ft, 600V; Cable Shielding Alpha Wire V16030 BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 3/0AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:3AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 3/0AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:3AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 3/0Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 13T8757 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 3/0Awg, Per Ft, 600V; Cable Shielding Alpha Wire
13T8757
Shielded Multiconductor Cable, 3 Conductor, 3/0Awg, Per Ft, 600V; Cable Shielding Alpha Wire 13T8757
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 3/0AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:3AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 3/0AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:3AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13T8757
Product Name Shielded Multiconductor Cable, 3 Conductor, 3/0Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers