Alpha Wire Multiple Conductor Cables V16002 BK199

Description
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - V16002BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
V16002BK199-ND
Multiple Conductor Cables V16002BK199-ND
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 2Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 90R7444 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 2Awg, Per Ft, 600V; Cable Shielding Alpha Wire
90R7444
Shielded Multiconductor Cable, 4 Conductor, 2Awg, Per Ft, 600V; Cable Shielding Alpha Wire 90R7444
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 2AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:34.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 2AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:2AWG; Conductor Area CSA:34.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number V16002BK199-ND 90R7444
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 2Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details