Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT2502 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT2502NA005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT2502NA005-100-ND
Protective Hoses, Solid Tubing, Sleeving TFT2502NA005-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.258"" (6.55mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2407 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2407
Sleeving, Protective, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2407
SLEEVING, PROTECTIVE, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT2502NA005-100-ND 66F2407
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-11/2-01-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details