Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25011 NA002

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25011NA002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25011NA002-ND
Protective Hoses, Solid Tubing, Sleeving TFT25011NA002-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective, 2.41Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2399 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 2.41Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2399
Sleeving, Protective, 2.41Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2399
SLEEVING, PROTECTIVE, 2.41MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.41mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 2.41MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.41mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25011NA002-ND 66F2399
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 2.41Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details