Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25010 NA002

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25010NA002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25010NA002-ND
Protective Hoses, Solid Tubing, Sleeving TFT25010NA002-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.102"" (2.59mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective, 2.69Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2243 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 2.69Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2243
Sleeving, Protective, 2.69Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2243
SLEEVING, PROTECTIVE, 2.69MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.69mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 2.69MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.69mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25010NA002-ND 66F2243
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 2.69Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details