Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20011 NA002

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT20011NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT20011NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving TFT20011NA002-500-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective, 2.566Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2363 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 2.566Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2363
Sleeving, Protective, 2.566Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2363
SLEEVING, PROTECTIVE, 2.566MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.566mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 2.566MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.566mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT20011NA002-500-ND 66F2363
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 2.566Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 4.04 in. Fits Hose Banding Coil For TDH Drop and Transfer Hose|Master File - BCCF4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details