The Alpha Wire SW5 Spiral Wrap is a wire management solution designed for bundling and protecting cables. Constructed from natural polyethylene, this spiral wrap tubing features an outside diameter of 0.750 inches and an inside diameter of 0.620 inches, with a nominal wall thickness of 0.065 inches. It is rated for temperatures ranging from -60°C to +88°C and has a tensile strength of 1800 PSI. The product complies with various industry specifications, including ASTM and MIL standards, and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Available in lengths of 500 feet, 100 feet, and 25 feet, the SW5 is suitable for applications requiring flexibility and durability in wire management.
Alpha Wire’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral.
Try our zero halogen lines of spiral wrap below, paired with our recyclable zero halogen EcoGen family
- Natural Polyethylene (SW-1 to SW-6)
- Nylon (SW-20 to SW-25)
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SW5 |
| Product Name | FIT Wire Management, Spiral Wrap |
| Sleeving | Spiral Wrap |