Alpha Wire Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire S61122CY OR005

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 95B6885 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
95B6885
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire 95B6885
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B6885
Product Name Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details