Alpha Wire Hook-Up Wire, PV PV0430

Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet
Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, PV - PV0430 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, PV
PV0430
Hook-Up Wire, PV PV0430
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range

Our photovoltaic wire gives you reliable wire to meet UL 4703.

Features:

  • Sunlight, ozone, and UV resistant
  • Moisture resistant
  • RoHS compliant
  • REACH compliant
  • -40°C to +90°C temperature range
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number PV0430
Product Name Hook-Up Wire, PV
Approvals UL Listing Mark
Rated Voltage 2000 volts
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation XLPE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details