Alpha Wire Hook-Up Wire, PV PV0230

Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet
Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, PV - PV0230 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, PV
PV0230
Hook-Up Wire, PV PV0230
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range

Our photovoltaic wire gives you reliable wire to meet UL 4703.

Features:

  • Sunlight, ozone, and UV resistant
  • Moisture resistant
  • RoHS compliant
  • REACH compliant
  • -40°C to +90°C temperature range
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number PV0230
Product Name Hook-Up Wire, PV
Approvals UL Listing Mark
Rated Voltage 2000 volts
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation XLPE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details