Alpha Wire Cable Glands PPS9 BK080

Description
Alpha Wire PPS9 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPS9 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753801
Cable Glands 1753801
Alpha Wire PPS9 BK080 Cable Gland

Alpha Wire PPS9 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPS9BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS9BK080-ND
Cable and Cord Grips PPS9BK080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"

Buy Now Datasheet
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7240 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire
60AC7240
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire 60AC7240
CABLE GLAND, PG9, PA 6, 4-8MM, BLK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG9, PA 6, 4-8MM, BLK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753801 PPS9BK080-ND 60AC7240
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249676 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details