Alpha Wire Cable and Cord Grips PPS7 SL080

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPS7SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS7SL080-ND
Cable and Cord Grips PPS7SL080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

Buy Now Datasheet
Cable Glands - 1722301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722301
Cable Glands 1722301
Alpha Wire PPS7 SL080 Cable Gland

Alpha Wire PPS7 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
46AC2445
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire 46AC2445
CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPS7SL080-ND 1722301 46AC2445
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details