Alpha Wire Cable and Cord Grips PPS7 BK080

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPS7BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS7BK080-ND
Cable and Cord Grips PPS7BK080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"

Buy Now Datasheet
Cable Glands - 1753800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753800
Cable Glands 1753800
Alpha Wire PPS7 BK080 Cable Gland

Alpha Wire PPS7 BK080 Cable Gland

Supplier's Site
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
60AC7239
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire 60AC7239
CABLE GLAND, PG7, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG7, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPS7BK080-ND 1753800 60AC7239
Product Name Cable and Cord Grips Cable Glands Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221733 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details