Alpha Wire Cable and Cord Grips PPS11 SL080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPS11SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS11SL080-ND
Cable and Cord Grips PPS11SL080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"

Buy Now Datasheet
Cable Glands - 1722298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722298
Cable Glands 1722298
Alpha Wire PPS11 SL080 Cable Gland

Alpha Wire PPS11 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
46AC2442
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire 46AC2442
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPS11SL080-ND 1722298 46AC2442
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details