Alpha Wire Cable and Cord Grips PPC9 BK080

Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPC9BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC9BK080-ND
Cable and Cord Grips PPC9BK080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black"

Buy Now Datasheet
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire
60AC7235
Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire 60AC7235
CABLE GLAND, PG9, PA 6, 4-8MM, BLK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG9, PA 6, 4-8MM, BLK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PPC9BK080-ND 60AC7235
Product Name Cable and Cord Grips Cable Gland, Pg9, Pa 6, 4-8Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805219 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.9134 inch (23.2 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details