Alpha Wire Cable and Cord Grips PPC29 SL080

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPC29SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC29SL080-ND
Cable and Cord Grips PPC29SL080-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray"

Buy Now Datasheet
Cable Glands - 1722295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722295
Cable Glands 1722295
Alpha Wire PPC29 SL080 Cable Gland

Alpha Wire PPC29 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire
46AC2439
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire 46AC2439
CABLE GLAND, POLYAMIDE 6, 18-25MM, SLATE; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 18-25MM, SLATE; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPC29SL080-ND 1722295 46AC2439
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306114 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details