Alpha Wire Cable Glands PPC21 SL080

Description
Alpha Wire PPC21 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC21 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722294
Cable Glands 1722294
Alpha Wire PPC21 SL080 Cable Gland

Alpha Wire PPC21 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC21SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC21SL080-ND
Cable and Cord Grips PPC21SL080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
46AC2438
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire 46AC2438
CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722294 PPC21SL080-ND 46AC2438
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248659 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details