Alpha Wire Cable and Cord Grips PPC21 BK080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPC21BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC21BK080-ND
Cable and Cord Grips PPC21BK080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"

Buy Now Datasheet
Cable Gland, Pg21, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg21, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire
60AC7232
Cable Gland, Pg21, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire 60AC7232
CABLE GLAND, PG21, PA 6, 13-18MM, BLK; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68RoHS Compliant: Yes

CABLE GLAND, PG21, PA 6, 13-18MM, BLK; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PPC21BK080-ND 60AC7232
Product Name Cable and Cord Grips Cable Gland, Pg21, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308943/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details