Alpha Wire Cable Glands PPC16 SL080

Description
Alpha Wire PPC16 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC16 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722293
Cable Glands 1722293
Alpha Wire PPC16 SL080 Cable Gland

Alpha Wire PPC16 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC16SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC16SL080-ND
Cable and Cord Grips PPC16SL080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 10-14Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 10-14Mm, Slate; Thread Size Imperial Alpha Wire
46AC2437
Cable Gland, Polyamide 6, 10-14Mm, Slate; Thread Size Imperial Alpha Wire 46AC2437
CABLE GLAND, POLYAMIDE 6, 10-14MM, SLATE; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 10-14MM, SLATE; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722293 PPC16SL080-ND 46AC2437
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 10-14Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248640 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details