Alpha Wire Cable Glands PPC13 BK080

Description
Alpha Wire PPC13 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC13 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753790
Cable Glands 1753790
Alpha Wire PPC13 BK080 Cable Gland

Alpha Wire PPC13 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC13BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC13BK080-ND
Cable and Cord Grips PPC13BK080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Black"

Buy Now Datasheet
Cable Gland, Pg13.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg13.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
60AC7230
Cable Gland, Pg13.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire 60AC7230
CABLE GLAND, PG13.5, PA 6, 6-12MM, BLK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, PG13.5, PA 6, 6-12MM, BLK; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753790 PPC13BK080-ND 60AC7230
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg13.5, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details