Alpha Wire Cable Glands PPC11 SL080

Description
Alpha Wire PPC11 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC11 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722291
Cable Glands 1722291
Alpha Wire PPC11 SL080 Cable Gland

Alpha Wire PPC11 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC11SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC11SL080-ND
Cable and Cord Grips PPC11SL080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2435 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
46AC2435
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire 46AC2435
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722291 PPC11SL080-ND 46AC2435
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1991-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details