Alpha Wire Cable Glands PPC11 BK080

Description
Alpha Wire PPC11 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC11 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753789
Cable Glands 1753789
Alpha Wire PPC11 BK080 Cable Gland

Alpha Wire PPC11 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC11BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC11BK080-ND
Cable and Cord Grips PPC11BK080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Black"

Buy Now Datasheet
Cable Gland, Pg11, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg11, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
60AC7229
Cable Gland, Pg11, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire 60AC7229
CABLE GLAND, PG11, PA 6, 5-10MM, BLK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG11, PA 6, 5-10MM, BLK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753789 PPC11BK080-ND 60AC7229
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg11, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248627 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers