Alpha Wire Cable and Cord Grips PNS3/4 SL080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS3/4SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS3/4SL080-ND
Cable and Cord Grips PNS3/4SL080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722289
Cable Glands 1722289
Alpha Wire PNS3/4 SL080 Cable Gland

Alpha Wire PNS3/4 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
46AC2433
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire 46AC2433
CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNS3/4SL080-ND 1722289 46AC2433
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248657 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details