Alpha Wire Cable and Cord Grips PNS1/2 BK080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS1/2BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS1/2BK080-ND
Cable and Cord Grips PNS1/2BK080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"

Buy Now Datasheet
Cable Glands - 1753786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753786
Cable Glands 1753786
Alpha Wire PNS1/2 BK080 Cable Gland

Alpha Wire PNS1/2 BK080 Cable Gland

Supplier's Site
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7226 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
60AC7226
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire 60AC7226
CABLE GLAND, 1/2" NPT, PA 6, 6-12MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 1/2" NPT, PA 6, 6-12MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNS1/2BK080-ND 1753786 60AC7226
Product Name Cable and Cord Grips Cable Glands Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221168 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details