Alpha Wire Cable and Cord Grips PNC1/2 SL080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC1/2SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1/2SL080-ND
Cable and Cord Grips PNC1/2SL080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722284
Cable Glands 1722284
Alpha Wire PNC1/2 SL080 Cable Gland

Alpha Wire PNC1/2 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2428 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
46AC2428
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire 46AC2428
CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC1/2SL080-ND 1722284 46AC2428
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details