Alpha Wire Cable Glands PMS12 SL080

Description
Alpha Wire PMS12 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PMS12 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722279
Cable Glands 1722279
Alpha Wire PMS12 SL080 Cable Gland

Alpha Wire PMS12 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PMS12SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS12SL080-ND
Cable and Cord Grips PMS12SL080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
46AC2423
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire 46AC2423
CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722279 PMS12SL080-ND 46AC2423
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Traction Relief Cable Gland - 5306150 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 suppliers
Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers