Alpha Wire Cable and Cord Grips PMC32 BK080

Description
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide M32x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide M32x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMC32BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC32BK080-ND
Cable and Cord Grips PMC32BK080-ND
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide M32x1.5 Black"

"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide M32x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753774
Cable Glands 1753774
Alpha Wire PMC32 BK080 Cable Gland

Alpha Wire PMC32 BK080 Cable Gland

Supplier's Site
Cable Gland, M32X1.5, Pa 6, 15-21Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32X1.5, Pa 6, 15-21Mm, Blk; Thread Size Imperial Alpha Wire
60AC7215
Cable Gland, M32X1.5, Pa 6, 15-21Mm, Blk; Thread Size Imperial Alpha Wire 60AC7215
CABLE GLAND, M32X1.5, PA 6, 15-21MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:15mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M32X1.5, PA 6, 15-21MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:15mm; Cable Diameter Max:21mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMC32BK080-ND 1753774 60AC7215
Product Name Cable and Cord Grips Cable Glands Cable Gland, M32X1.5, Pa 6, 15-21Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249691 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details