Alpha Wire Cable and Cord Grips PMC25 BK080

Description
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide M25x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide M25x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMC25BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC25BK080-ND
Cable and Cord Grips PMC25BK080-ND
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide M25x1.5 Black"

"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide M25x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753773
Cable Glands 1753773
Alpha Wire PMC25 BK080 Cable Gland

Alpha Wire PMC25 BK080 Cable Gland

Supplier's Site
Cable Gland, M25X1.5, Pa 6, 11-17Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25X1.5, Pa 6, 11-17Mm, Blk; Thread Size Imperial Alpha Wire
60AC7214
Cable Gland, M25X1.5, Pa 6, 11-17Mm, Blk; Thread Size Imperial Alpha Wire 60AC7214
CABLE GLAND, M25X1.5, PA 6, 11-17MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M25X1.5, PA 6, 11-17MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMC25BK080-ND 1753773 60AC7214
Product Name Cable and Cord Grips Cable Glands Cable Gland, M25X1.5, Pa 6, 11-17Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Traction Relief Cable Gland - 5306133 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
2 suppliers
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details